Kyocera Corporation Ceramic Capacitors 08056C106KAT2A

Description
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 15P4057, features a capacitance of 10 µF with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 6.3 V and comes in a compact 0805 (2012 metric) package size. This component is RoHS compliant, making it suitable for environmentally sensitive applications. The capacitor is designed for use in various industrial applications where changes in capacitance due to applied voltages are acceptable. Its specifications indicate a high insulation resistance and a low dissipation factor, ensuring reliable performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 15P4057, features a capacitance of 10 µF with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 6.3 V and comes in a compact 0805 (2012 metric) package size. This component is RoHS compliant, making it suitable for environmentally sensitive applications. The capacitor is designed for use in various industrial applications where changes in capacitance due to applied voltages are acceptable. Its specifications indicate a high insulation resistance and a low dissipation factor, ensuring reliable performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5322-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5322-6-ND
Ceramic Capacitors 478-5322-6-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5322-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5322-1-ND
Ceramic Capacitors 478-5322-1-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5322-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5322-2-ND
Ceramic Capacitors 478-5322-2-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V Capacitor
60-08056C106KAT2A
SMD 10uF 6.3V Capacitor 60-08056C106KAT2A
Cap Ceramic 10uF 6.3V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08056C106KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056C106KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 6.3V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08056C106KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056C106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08056C106KAT2A - 853406-08056C106KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08056C106KAT2A
853406-08056C106KAT2A
Ceramic Capacitors - 08056C106KAT2A 853406-08056C106KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853406-08056C106KAT2 A Features: 10 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 08056C106KAT2A-ND, 08056C106KAT2A/3K, 478-5322-1, 478-5322-2, 478-5322-6

Manufacturer: AVX Corporation
Win Source Part Number: 853406-08056C106KAT2A
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08056C106KAT2A-ND, 08056C106KAT2A/3K, 478-5322-1, 478-5322-2, 478-5322-6

Buy Now Datasheet
CAP CER 10UF 6.3V X7R 0805 - 66-08056C106KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 6.3V X7R 0805
66-08056C106KAT2A
CAP CER 10UF 6.3V X7R 0805 66-08056C106KAT2A
CAP CER 10UF 6.3V X7R 0805

CAP CER 10UF 6.3V X7R 0805

Supplier's Site
Ceramic Capacitor, 10Uf, 6.3V, X7R, 10%, 0805; Capacitance Kyocera Avx - 14R9725 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X7R, 10%, 0805; Capacitance Kyocera Avx
14R9725
Ceramic Capacitor, 10Uf, 6.3V, X7R, 10%, 0805; Capacitance Kyocera Avx 14R9725
CERAMIC CAPACITOR, 10UF, 6.3V, X7R, 10%, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X7R, 10%, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 15P4057 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
15P4057
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 15P4057
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W1488 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W1488
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W1488
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08056C106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08056C106KAT2A
Ceramic Capacitors 08056C106KAT2A
CAP CER 10UF 6.3V X7R 0805

CAP CER 10UF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5322-6-ND 478-5322-1-ND 60-08056C106KAT2A 853406-08056C106KAT2A 66-08056C106KAT2A 14R9725 15P4057 08056C106KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10uF 6.3V Capacitor Ceramic Capacitors - 08056C106KAT2A CAP CER 10UF 6.3V X7R 0805 Ceramic Capacitor, 10Uf, 6.3V, X7R, 10%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers