1µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
AUTO MB CMAP - FN / T&R ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 08056C105K4T2A-ND | 21T8668 |
| Product Name | Ceramic Capacitors | Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1 microF |