Kyocera Corporation Ceramic Capacitors 08056C104JAZ2A

Description
0.1µF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11914-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11914-6-ND
Ceramic Capacitors 478-11914-6-ND
0.1µF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11914-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11914-1-ND
Ceramic Capacitors 478-11914-1-ND
0.1µF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11914-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11914-2-ND
Ceramic Capacitors 478-11914-2-ND
0.1µF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 6.3V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3804 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 6.3V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
66M3804
Ceramic Capacitor 0.1Uf, 6.3V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 66M3804
CERAMIC CAPACITOR 0.1UF, 6.3V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 6.3V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11914-6-ND 478-11914-1-ND 66M3804
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 6.3V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details