Kyocera Corporation Capacitor Ceramic 0.22Uf, 50V, X8L, 10%, 0805; Capacitance Kyocera Avx 08055L224K4T2A

Description
CAPACITOR CERAMIC 0.22UF, 50V, X8L, 10%, 0805; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.22UF, 50V, X8L, 10%, 0805; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.22Uf, 50V, X8L, 10%, 0805; Capacitance Kyocera Avx - 68R2176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X8L, 10%, 0805; Capacitance Kyocera Avx
68R2176
Capacitor Ceramic 0.22Uf, 50V, X8L, 10%, 0805; Capacitance Kyocera Avx 68R2176
CAPACITOR CERAMIC 0.22UF, 50V, X8L, 10%, 0805; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X8L, 10%, 0805; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68R2176
Product Name Capacitor Ceramic 0.22Uf, 50V, X8L, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details