Cap Silicon 22pF 50V 0±60ppm/°C 5% SMD 0805 125°C T/R Product overview: 08055K220JBTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-08055K220JBTTR can be used for catalog matching and distributor lookup.
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Manufacturer: AVX Corporation
Win Source Part Number: 853404-08055K220JBTT
Series: Accu-P®
Features: 22 pF Thin Film Capacitor 50 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
22pF Thin Film Capacitor 50V 0805 (2012 Metric)
CAP THIN FILM 22PF 50V 0805
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-08055K220JBTTR | 08055K220JBTTR | 853404-08055K220JBTTR | 08055K220JBTTR-ND | 08055K220JBTTR |
| Product Name | SMD 22pF 50V Capacitor | Hi-Q Thin Film Capacitors | Thin Film Capacitors - 08055K220JBTTR | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |