Thin Film Capacitor
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Capacitor,Silicon Dioxide,16pF,50VDC,2
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-08055J160GBTTR-ND | 08055J160GBTTR | 66M3794 |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitor,silicon Dioxide,16Pf,50Vdc,2-% Tol,2+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Technology | Film Capacitors | ||
| Packing Method | Tape Reel | Tape Reel | Tape Reel |
| Capacitance Range | 1.60E-5 microF | ||
| Capacitance Tolerance | 2 (+/- %) | ||
| WVDC | 50 volts |