AVX Corporation Connectors,Interconnects 08055J100GBTTR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C Features: Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C Features: Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C Features: Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Operating Temperature: -40°C ~ 85°C
Features: Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products