Kyocera Corporation Thin Film Capacitors 08055J100FAWTR

Description
10pF Thin Film Capacitor 50V 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF Thin Film Capacitor 50V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08055J100FAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08055J100FAWTR-ND
Thin Film Capacitors 08055J100FAWTR-ND
10pF Thin Film Capacitor 50V 0805 (2012 Metric)

10pF Thin Film Capacitor 50V 0805 (2012 Metric)

Buy Now Datasheet
Thin Film Capacitors - 08055J100FAWTR - 1000388-08055J100FAWTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 08055J100FAWTR
1000388-08055J100FAWTR
Thin Film Capacitors - 08055J100FAWTR 1000388-08055J100FAWTR
Manufacturer: AVX Corporation Win Source Part Number: 1000388-08055J100FAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 50V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 10pF Tolerance: ±1% Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000388-08055J100FAWTR
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 50V
Height - Seated (Max): 0.029" (0.73mm)
Mounting: SMD (SMT)
Capacitance: 10pF
Tolerance: ±1%
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08055J100FAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
08055J100FAWTR
Capacitors - Thin Film Capacitors 08055J100FAWTR
CAP THIN FILM 10PF 50V 0805

CAP THIN FILM 10PF 50V 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08055J100FAWTR-ND 1000388-08055J100FAWTR 08055J100FAWTR
Product Name Thin Film Capacitors Thin Film Capacitors - 08055J100FAWTR Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details