Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
0.8pF Thin Film Capacitor 50V 0805 (2012 Metric)
CAP THIN FILM 0.8PF 50V 0805
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 08055J0R8ABTTR | 08055J0R8ABTTR-ND | 08055J0R8ABTTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 8.00E-7 microF | 8.00E-7 microF | |
| WVDC | 50 volts | 50 volts | |
| Lead Style | Tape and Reel | Surface Mount (SMT) | |
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 0805 (2012 Metric) |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |