AVX Corporation Multilayer Ceramic Capacitor, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 08055F222KAT2A

Description
Multilayer Ceramic Capacitor, 2200 pF, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, 2200 pF, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 26M5168 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
26M5168
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 26M5168
Multilayer Ceramic Capacitor, 2200 pF, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2200 pF, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx - 13AC4526 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
13AC4526
Cap, 2200Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 13AC4526
CAP, 2200PF, 50V, 10%, X8R, 0805, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 2200PF, 50V, 10%, X8R, 0805, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 26M5168 13AC4526
Product Name Multilayer Ceramic Capacitor, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 2200Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details