AVX Corporation Cap, 0.015Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 08055F153KAT2A

Description
CAP, 0.015µF, 50V, 10%, X8R, 0805, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 0.015µF, 50V, 10%, X8R, 0805, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.015Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx - 13AC4525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
13AC4525
Cap, 0.015Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 13AC4525
CAP, 0.015µF, 50V, 10%, X8R, 0805, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.015µF, 50V, 10%, X8R, 0805, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.015 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 26M5162 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.015 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
26M5162
Multilayer Ceramic Capacitor, 0.015 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 26M5162
Multilayer Ceramic Capacitor, 0.015 F, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.015 F, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 13AC4525 26M5162
Product Name Cap, 0.015Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.015 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers