AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055F103KAT2A

Description
KYOCERA AVX 08055F103KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055F103KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983462 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983462
MLCCs - Multilayer Ceramic Capacitors 6983462
KYOCERA AVX 08055F103KAT2A

KYOCERA AVX 08055F103KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704718
MLCCs - Multilayer Ceramic Capacitors 1704718
KYOCERA AVX 08055F103KAT2A

KYOCERA AVX 08055F103KAT2A

Supplier's Site
Ceramic Capacitors - 08055F103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055F103KAT2A
Ceramic Capacitors 08055F103KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, 0.01Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx - 13AC4523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
13AC4523
Cap, 0.01Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 13AC4523
CAP, 0.01µF, 50V, 10%, X8R, 0805, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X8R, 0805, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.01 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 26M5155 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
26M5155
Multilayer Ceramic Capacitor, 0.01 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 26M5155
Multilayer Ceramic Capacitor, 0.01 F, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6983462 08055F103KAT2A 13AC4523 26M5155
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.01 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details