Kyocera Corporation Ceramic Capacitors 08055E223MAT2A

Description
0.022µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055E223MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055E223MAT2A-ND
Ceramic Capacitors 08055E223MAT2A-ND
0.022µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.022µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055E223MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055E223MAT2A
Ceramic Capacitors 08055E223MAT2A
CAP CER 0.022UF 50V Z5U 0805

CAP CER 0.022UF 50V Z5U 0805

Supplier's Site Datasheet
Capacitor, Ceramic, 0.022 Uf, 50V, 0805; Capacitance Kyocera Avx - 55J7647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.022 Uf, 50V, 0805; Capacitance Kyocera Avx
55J7647
Capacitor, Ceramic, 0.022 Uf, 50V, 0805; Capacitance Kyocera Avx 55J7647
CAPACITOR, CERAMIC, 0.022 uF, 50V, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.022 uF, 50V, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 08055E223MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055E223MAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055E223MAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055E223MAT2A-ND 08055E223MAT2A 55J7647 08055E223MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 0.022 Uf, 50V, 0805; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers