CAPACITOR, CERAMIC, 0.015 uF, 50V, 0805; Capacitance:0.015µF;
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 55J7644 | 08055E153MAT4A | 08055E153MAT4A |
| Product Name | Capacitor, Ceramic, 0.015 Uf, 50V, 0805; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |