Kyocera Corporation Ceramic Capacitors 08055E103ZAT2A

Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055E103ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055E103ZAT2A-ND
Ceramic Capacitors 08055E103ZAT2A-ND
10000pF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

10000pF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055E103ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055E103ZAT2A
Capacitors - Ceramic Capacitors 08055E103ZAT2A
CAP CER 10000PF 50V Z5U 0805

CAP CER 10000PF 50V Z5U 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 08055E103ZAT2A-ND 08055E103ZAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers