Kyocera Corporation Ceramic Capacitors 08055D105MAT2A

Description
1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR51H105MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51H105MUCT-ND
Ceramic Capacitors 478-KGM21AR51H105MUCT-ND
1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51H105MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51H105MUDKR-ND
Ceramic Capacitors 478-KGM21AR51H105MUDKR-ND
1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51H105MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51H105MUTR-ND
Ceramic Capacitors 478-KGM21AR51H105MUTR-ND
1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055D105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055D105MAT2A
Ceramic Capacitors 08055D105MAT2A
CAP CER 1UF 50V X5R 0805

CAP CER 1UF 50V X5R 0805

Supplier's Site Datasheet
Capacitor Ceramic, 1Uf, 50V, X5R, 20%, 0805; Capacitance Kyocera Avx - 66M3780 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X5R, 20%, 0805; Capacitance Kyocera Avx
66M3780
Capacitor Ceramic, 1Uf, 50V, X5R, 20%, 0805; Capacitance Kyocera Avx 66M3780
CAPACITOR CERAMIC, 1UF, 50V, X5R, 20%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X5R, 20%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR51H105MUCT-ND 478-KGM21AR51H105MUDKR-ND 08055D105MAT2A 66M3780
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 50V, X5R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details