1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
KYOCERA AVX 08055D105KAT2A
KYOCERA AVX 08055D105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51H105KU NEW GLOBAL PN 50V 1uF X5 A 581-KGM21AR51H105KU Product overview: 08055D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055D105KAT2A can be used for catalog matching and distributor lookup.
MLCC CAPACITOR, 1uF, 50V, X5R, 10%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 1UF, 50V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 1UF 50V X5R 0805
| DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM21AR51H105KUTR-ND | 478-KGM21AR51H105KUDKR-ND | 1358986 | 60-08055D105KAT2A | 60R6325 | 66M3779 | 85R5707 | 08055D105KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | SMD 50V 1uF Capacitor | Mlcc Capacitor, 1Uf, 50V, X5R, 10%, 0805; Capacitance Kyocera Avx | Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |