Kyocera Corporation Ceramic Capacitors 08055C911KAT2A

Description
910pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
910pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C911KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C911KAT2A-ND
Ceramic Capacitors 08055C911KAT2A-ND
910pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

910pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C911KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C911KAT2A
Capacitors - Ceramic Capacitors 08055C911KAT2A
CAP CER 910PF 50V X7R 0805

CAP CER 910PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic, 910Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J7637 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 910Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J7637
Capacitor Ceramic, 910Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J7637
CAPACITOR CERAMIC, 910PF, 50V, X7R, 10%, 0805; Capacitance:910pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 910PF, 50V, X7R, 10%, 0805; Capacitance:910pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C911KAT2A-ND 08055C911KAT2A 55J7637
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 910Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers