KYOCERA AVX 08055C823KAT2A
KYOCERA AVX 08055C823KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H823KT NEW GLOBAL PN 50V 0.082u A 581-KGM21NR71H823KT Product overview: 08055C823KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C823KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, 0805; Capacitance:82000pF;
CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF;
CAP CER 0.082UF 50V X7R 0805
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1441415 | 60-08055C823KAT2A | 96M1420 | 79C4251 | 08055C823KAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | SMD 50V Capacitor | Ceramic Capacitor 0.082Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx | Ceramic Capacitor 0.082Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |