Kyocera Corporation Ceramic Capacitors 08055C683K4T2A

Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H683KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H683KTCT-ND
Ceramic Capacitors 478-KAM21BR71H683KTCT-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H683KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H683KTDKR-ND
Ceramic Capacitors 478-KAM21BR71H683KTDKR-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H683KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H683KTTR-ND
Ceramic Capacitors 478-KAM21BR71H683KTTR-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 068uF Capacitor
60-08055C683K4T2A
SMD 50V 068uF Capacitor 60-08055C683K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BR71H683KT NEW GLOBAL PN 50V .068uF A 581-KAM21BR71H683KT Product overview: 08055C683K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C683K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BR71H683KT NEW GLOBAL PN 50V .068uF A 581-KAM21BR71H683KT Product overview: 08055C683K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C683K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055C683K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C683K4T2A
Ceramic Capacitors 08055C683K4T2A
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3775 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3775
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3775
CAPACITOR CERAMIC 0.068UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Aec-Q200, 0.068Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8536 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.068Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8536
Cap, Mlcc, Aec-Q200, 0.068Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8536
CAP, MLCC, AEC-Q200, 0.068UF, 50V, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.068UF, 50V, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H683KTCT-ND 478-KAM21BR71H683KTDKR-ND 60-08055C683K4T2A 08055C683K4T2A 66M3775
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 068uF Capacitor Ceramic Capacitors Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details