Kyocera Corporation Ceramic Capacitors 08055C682KAZ2A

Description
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21BR71H682KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H682KTTR-ND
Ceramic Capacitors 478-KGF21BR71H682KTTR-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H682KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H682KTDKR-ND
Ceramic Capacitors 478-KGF21BR71H682KTDKR-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H682KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H682KTCT-ND
Ceramic Capacitors 478-KGF21BR71H682KTCT-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 6800Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 66M3774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
66M3774
Capacitor Ceramic 6800Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 66M3774
CAPACITOR CERAMIC 6800PF, 50V, X7R, 10%, 0805; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF, 50V, X7R, 10%, 0805; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C682KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C682KAZ2A
Ceramic Capacitors 08055C682KAZ2A
CAP CER 6800PF 50V X7R 0805

CAP CER 6800PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF21BR71H682KTTR-ND 478-KGF21BR71H682KTDKR-ND 66M3774 08055C682KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6800Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details