The Ceramic Capacitor, part number 28AC6305, has a capacitance of 680 pF and a voltage rating of 50V. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. The capacitor features a tolerance of ±10%, making it suitable for applications where moderate variations in capacitance are acceptable. It is packaged in a standard 0805 case size, which measures approximately 2.01 mm x 5.72 mm. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The full reel packaging is ideal for automated assembly processes. This capacitor is suitable for a variety of industrial applications where reliable performance under varying electrical conditions is required.
CERAMIC CAPACITOR, 680PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC6305 |
| Product Name | Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 6.80E-4 microF |