Kyocera Corporation Ceramic Capacitors 08055C563KAT2A

Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1392-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1392-2-ND
Ceramic Capacitors 478-1392-2-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1392-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1392-6-ND
Ceramic Capacitors 478-1392-6-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1392-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1392-1-ND
Ceramic Capacitors 478-1392-1-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 81H3683 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
81H3683
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 81H3683
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1416 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1416
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1416
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0805; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0805; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1392-2-ND 478-1392-6-ND 81H3683 96M1416
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F631 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0022 microF
View Details
2 suppliers