Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055C562KAT2A

Description
KYOCERA AVX 08055C562KAT2A
Request a Quote
Description
KYOCERA AVX 08055C562KAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353259 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353259
MLCCs - Multilayer Ceramic Capacitors 1353259
KYOCERA AVX 08055C562KAT2A

KYOCERA AVX 08055C562KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441437 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441437
MLCCs - Multilayer Ceramic Capacitors 1441437
KYOCERA AVX 08055C562KAT2A

KYOCERA AVX 08055C562KAT2A

Supplier's Site
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 84H0005 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
84H0005
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 84H0005
CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 60R6324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
60R6324
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 60R6324
CAPACITOR CERAMIC 5600PF, 50V, X7R, 10%, 0805; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 50V, X7R, 10%, 0805; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1353259 84H0005
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details