Kyocera Corporation Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055C562JAT4A

Description
CAPACITOR CERAMIC 5600PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 5600PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7592
Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7592
CAPACITOR CERAMIC 5600PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J7592
Product Name Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details