Kyocera Corporation Ceramic Capacitors 08055C561KAT2A

Description
560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1368-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1368-6-ND
Ceramic Capacitors 478-1368-6-ND
560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1368-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1368-1-ND
Ceramic Capacitors 478-1368-1-ND
560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1368-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1368-2-ND
Ceramic Capacitors 478-1368-2-ND
560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055C561KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C561KAT2A
Ceramic Capacitors 08055C561KAT2A
CAP CER 560PF 50V X7R 0805

CAP CER 560PF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 97C7016 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
97C7016
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 97C7016
CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1368-6-ND 478-1368-1-ND 08055C561KAT2A 97C7016
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details