Kyocera Corporation Ceramic Capacitors 08055C501KAT2A

Description
500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C501KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C501KAT2A-ND
Ceramic Capacitors 08055C501KAT2A-ND
500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C501KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055C501KAT2A
Capacitors - Ceramic Capacitors 08055C501KAT2A
CAP CER 500PF 50V X7R 0805

CAP CER 500PF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - 08055C501KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C501KAT2A
Ceramic Capacitors 08055C501KAT2A
CAP CER 500PF 50V X7R 0805

CAP CER 500PF 50V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic, 500Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 65H7317 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 500Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
65H7317
Capacitor Ceramic, 500Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 65H7317
CAPACITOR CERAMIC, 500PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 500PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055C501KAT2A-ND 08055C501KAT2A 08055C501KAT2A 65H7317
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 500Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details