CERAMIC CAPACITOR 0.47UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 0.47UF 50V X7R 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66M3769 | 08055C474MAT2A |
| Product Name | Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts |