Kyocera Corporation Ceramic Capacitors 08055C473KAZ2A

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21BR71H473KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H473KTCT-ND
Ceramic Capacitors 478-KGF21BR71H473KTCT-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H473KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H473KTDKR-ND
Ceramic Capacitors 478-KGF21BR71H473KTDKR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H473KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H473KTTR-ND
Ceramic Capacitors 478-KGF21BR71H473KTTR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 27M3681 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
27M3681
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 27M3681
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
CAP CER 0.047UF 50V X7R 0805 - 66-08055C473KAZ2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 50V X7R 0805
66-08055C473KAZ2A
CAP CER 0.047UF 50V X7R 0805 66-08055C473KAZ2A
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF21BR71H473KTCT-ND 478-KGF21BR71H473KTDKR-ND 27M3681 66-08055C473KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx CAP CER 0.047UF 50V X7R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details