CERAMIC CAPACITOR 0.047UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:47000pF;
CAP, MLCC, X7R, 0.047UF, 50V, 0805; Capacitance:47000pF;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J7574 | 96Y8529 |
| Product Name | Ceramic Capacitor 0.047Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx | Cap, Mlcc, X7R, 0.047Uf, 50V, 0805; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |