Kyocera Corporation Ceramic Capacitor 4700Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08055C472MAT2A

Description
CERAMIC CAPACITOR 4700PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4700PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 84H0010 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
84H0010
Ceramic Capacitor 4700Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 84H0010
CERAMIC CAPACITOR 4700PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84H0010
Product Name Ceramic Capacitor 4700Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers