Kyocera Corporation Ceramic Capacitors 08055C472JAT2A

Description
CAP CER 4700PF 50V X7R 0805
Datasheet
Description
CAP CER 4700PF 50V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C472JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C472JAT2A
Ceramic Capacitors 08055C472JAT2A
CAP CER 4700PF 50V X7R 0805

CAP CER 4700PF 50V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055C472JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055C472JAT2A
50V 4.7nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 96M1414 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
96M1414
Ceramic Capacitor 4700Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 96M1414
CERAMIC CAPACITOR 4700PF, 50V, X7R, 5%, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 5%, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 73H3084 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
73H3084
Ceramic Capacitor 4700Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 73H3084
CERAMIC CAPACITOR 4700PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8386 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8386
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8386
SMD Multilayer Ceramic Capacitor, 4700 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055C472JAT2A 08055C472JAT2A 96M1414 50R8386
Product Name Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 4700Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Film Capacitors Multilayer Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers