Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055C471KAT2A

Description
KYOCERA AVX 08055C471KAT2A
Request a Quote
Description
KYOCERA AVX 08055C471KAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353251 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353251
MLCCs - Multilayer Ceramic Capacitors 1353251
KYOCERA AVX 08055C471KAT2A

KYOCERA AVX 08055C471KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1359047 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359047
MLCCs - Multilayer Ceramic Capacitors 1359047
KYOCERA AVX 08055C471KAT2A

KYOCERA AVX 08055C471KAT2A

Supplier's Site
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 97C7013 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
97C7013
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 97C7013
CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 94W2946 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
94W2946
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 94W2946
CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4520
Cap, 470Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4520
CAP, 470PF, 50V, 10%, X7R, 0805, REEL; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 50V, 10%, X7R, 0805, REEL; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1353251 97C7013 13AC4520
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 470Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details