Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055C393KAT2A

Description
KYOCERA AVX 08055C393KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C393KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353250 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353250
MLCCs - Multilayer Ceramic Capacitors 1353250
KYOCERA AVX 08055C393KAT2A

KYOCERA AVX 08055C393KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1359045 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359045
MLCCs - Multilayer Ceramic Capacitors 1359045
KYOCERA AVX 08055C393KAT2A

KYOCERA AVX 08055C393KAT2A

Supplier's Site
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 29H4586 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
29H4586
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 29H4586
CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1413 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1413
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1413
CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 0805; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 0805; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C393KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C393KAT2A
Ceramic Capacitors 08055C393KAT2A
CAP CER 0.039UF 50V X7R 0805

CAP CER 0.039UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353250 29H4586 96M1413 08055C393KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details