Kyocera Corporation Ceramic Capacitors 08055C393JAT2A

Description
CAP CER 0.039UF 50V X7R 0805
Datasheet
Description
CAP CER 0.039UF 50V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C393JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C393JAT2A
Ceramic Capacitors 08055C393JAT2A
CAP CER 0.039UF 50V X7R 0805

CAP CER 0.039UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.039Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 26H5959 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
26H5959
Ceramic Capacitor 0.039Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 26H5959
CERAMIC CAPACITOR 0.039UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.039Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.039Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8527
Cap, Mlcc, X7R, 0.039Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8527
CAP, MLCC, X7R, 0.039UF, 50V, 0805; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.039UF, 50V, 0805; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C393JAT2A 26H5959 96Y8527
Product Name Ceramic Capacitors Ceramic Capacitor 0.039Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.039Uf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
100pF 100V Capacitor - 60-P10G101J1-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details