Kyocera Corporation Capacitor Ceramic 3900Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 08055C392JAT2A

Description
CAPACITOR CERAMIC 3900PF, 50V, X7R, 5%, 0805; Capacitance:3900pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3900PF, 50V, X7R, 5%, 0805; Capacitance:3900pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7553 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7553
Capacitor Ceramic 3900Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7553
CAPACITOR CERAMIC 3900PF, 50V, X7R, 5%, 0805; Capacitance:3900pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF, 50V, X7R, 5%, 0805; Capacitance:3900pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C392JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C392JAT2A
Ceramic Capacitors 08055C392JAT2A
CAP CER 3900PF 50V X7R 0805

CAP CER 3900PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J7553 08055C392JAT2A
Product Name Capacitor Ceramic 3900Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details