Kyocera Corporation Ceramic Capacitors 08055C361KAT2A

Description
360pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
360pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C361KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C361KAT2A-ND
Ceramic Capacitors 08055C361KAT2A-ND
360pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

360pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C361KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055C361KAT2A
Capacitors - Ceramic Capacitors 08055C361KAT2A
CAP CER 360PF 50V X7R 0805

CAP CER 360PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic, 360Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J7549 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 360Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J7549
Capacitor Ceramic, 360Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J7549
CAPACITOR CERAMIC, 360PF, 50V, X7R, 10%, 0805; Capacitance:360pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 360PF, 50V, X7R, 10%, 0805; Capacitance:360pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C361KAT2A-ND 08055C361KAT2A 55J7549
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 360Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details