Kyocera Corporation Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08055C334MAT2A

Description
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3759 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
66M3759
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 66M3759
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3759
Product Name Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details