AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055C334KAT2A

Description
KYOCERA AVX 08055C334KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C334KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1787513 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1787513
MLCCs - Multilayer Ceramic Capacitors 1787513
KYOCERA AVX 08055C334KAT2A

KYOCERA AVX 08055C334KAT2A

Supplier's Site
Ceramic Capacitors - 08055C334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C334KAT2A
Ceramic Capacitors 08055C334KAT2A
CAP CER 0.33UF 50V X7R 0805

CAP CER 0.33UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 10R5978 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
10R5978
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 10R5978
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 15P4055 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
15P4055
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 15P4055
SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 95W1484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
95W1484
Cap, 0.33Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 95W1484
CAP, 0.33µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.33µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1787513 08055C334KAT2A 10R5978 15P4055 95W1484
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 0.33Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
Applications Automotive General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers