Kyocera Corporation Ceramic Capacitors 08055C334K4Z2A

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21KR71H334KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71H334KUCT-ND
Ceramic Capacitors 478-KAF21KR71H334KUCT-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR71H334KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71H334KUDKR-ND
Ceramic Capacitors 478-KAF21KR71H334KUDKR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR71H334KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71H334KUTR-ND
Ceramic Capacitors 478-KAF21KR71H334KUTR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 67AH8762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
67AH8762
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 67AH8762
CAP, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C334K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C334K4Z2A
Ceramic Capacitors 08055C334K4Z2A
CAP CER 0.33UF 50V X7R 0805

CAP CER 0.33UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF21KR71H334KUCT-ND 478-KAF21KR71H334KUDKR-ND 67AH8762 08055C334K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers