Kyocera Corporation Ceramic Capacitors - 08055C334K4T2A 08055C334K4T2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853403-08055C334K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Other Part Number: 478-7439-1, 478-7439-2, 478-7439-6, 08055C334K4T2A/2K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853403-08055C334K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Other Part Number: 478-7439-1, 478-7439-2, 478-7439-6, 08055C334K4T2A/2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C334K4T2A - 853403-08055C334K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055C334K4T2A
853403-08055C334K4T2A
Ceramic Capacitors - 08055C334K4T2A 853403-08055C334K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 853403-08055C334K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Other Part Number: 478-7439-1, 478-7439-2, 478-7439-6, 08055C334K4T2A/2K

Manufacturer: AVX Corporation
Win Source Part Number: 853403-08055C334K4T2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0020
Other Part Number: 478-7439-1, 478-7439-2, 478-7439-6, 08055C334K4T2A/2K

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.33uF Capacitor
60-08055C334K4T2A
SMD 50V 0.33uF Capacitor 60-08055C334K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71H334KU NW G LOB PN 50V 0.33uF X7 A 581-KAM21KR71H334KU Product overview: 08055C334K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C334K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71H334KU NW G LOB PN 50V 0.33uF X7 A 581-KAM21KR71H334KU Product overview: 08055C334K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C334K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055C334K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C334K4T2A
Ceramic Capacitors 08055C334K4T2A
CAP CER 0.33UF 50V X7R 0805

CAP CER 0.33UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 853403-08055C334K4T2A 60-08055C334K4T2A 08055C334K4T2A
Product Name Ceramic Capacitors - 08055C334K4T2A SMD 50V 0.33uF Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details