Kyocera Corporation Cap, Mlcc, X7R, 0.33Uf, 50V, 0805; Capacitance Kyocera Avx 08055C334JAT2A

Description
CAP, MLCC, X7R, 0.33UF, 50V, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.33UF, 50V, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.33Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.33Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8525
Cap, Mlcc, X7R, 0.33Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8525
CAP, MLCC, X7R, 0.33UF, 50V, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.33UF, 50V, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8525
Product Name Cap, Mlcc, X7R, 0.33Uf, 50V, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details