Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055C333KAT2A

Description
KYOCERA AVX 08055C333KAT2A
Request a Quote
Description
KYOCERA AVX 08055C333KAT2A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor has a capacitance of 0.033 F with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is packaged in a compact 0805 (2012 metric) size. It is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor is designed for use in various industrial applications where some variation in capacitance due to applied voltage is acceptable. Its specifications indicate a high insulation resistance and a low dissipation factor, ensuring reliable performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor has a capacitance of 0.033 F with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is packaged in a compact 0805 (2012 metric) size. It is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor is designed for use in various industrial applications where some variation in capacitance due to applied voltage is acceptable. Its specifications indicate a high insulation resistance and a low dissipation factor, ensuring reliable performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 391264 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391264
MLCCs - Multilayer Ceramic Capacitors 391264
KYOCERA AVX 08055C333KAT2A

KYOCERA AVX 08055C333KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391264P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391264P
MLCCs - Multilayer Ceramic Capacitors 391264P
0805 X7R ceramic capacitor,33nF 50V

0805 X7R ceramic capacitor,33nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243235 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243235
MLCCs - Multilayer Ceramic Capacitors 1243235
KYOCERA AVX 08055C333KAT2A

KYOCERA AVX 08055C333KAT2A

Supplier's Site
Singapore, Singapore
SMD 50V Capacitor
60-08055C333KAT2A
SMD 50V Capacitor 60-08055C333KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H333KT NEW GLOBAL PN 50V 0.033u A 581-KGM21NR71H333KT Product overview: 08055C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C333KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H333KT NEW GLOBAL PN 50V 0.033u A 581-KGM21NR71H333KT Product overview: 08055C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C333KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055C333KAT2A - 760018-08055C333KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055C333KAT2A
760018-08055C333KAT2A
Ceramic Capacitors - 08055C333KAT2A 760018-08055C333KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760018-08055C333KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.033μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CALC0805B500A333K-T4 ; NMC-P0805X7R333K50TR PLPF; CL21B333KBANNND; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760018-08055C333KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.033μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): CALC0805B500A333K-T4; NMC-P0805X7R333K50TRPLPF; CL21B333KBANNND;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 36K7709 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
36K7709
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 36K7709
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1412 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1412
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1412
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 69W0718 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
69W0718
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 69W0718
SMD Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9401 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9401
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9401
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.033UF 50V X7R 0805 - 66-08055C333KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 50V X7R 0805
66-08055C333KAT2A
CAP CER 0.033UF 50V X7R 0805 66-08055C333KAT2A
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - 08055C333KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C333KAT2A
Ceramic Capacitors 08055C333KAT2A
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 391264 391264P 60-08055C333KAT2A 760018-08055C333KAT2A 36K7709 96M1412 69W0718 66-08055C333KAT2A 08055C333KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 50V Capacitor Ceramic Capacitors - 08055C333KAT2A Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx CAP CER 0.033UF 50V X7R 0805 Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details