AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055C333JAT2A

Description
KYOCERA AVX 08055C333JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C333JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441439 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441439
MLCCs - Multilayer Ceramic Capacitors 1441439
KYOCERA AVX 08055C333JAT2A

KYOCERA AVX 08055C333JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353247 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353247
MLCCs - Multilayer Ceramic Capacitors 1353247
KYOCERA AVX 08055C333JAT2A

KYOCERA AVX 08055C333JAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 1133510-08055C333JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133510-08055C333JAT2A
Capacitors - Ceramic Capacitors 1133510-08055C333JAT2A
Win Source Part Number: 1133510-08055C333JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.033 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08055C333JAT2A.; 08055C333JAT2A..; 08055C333JAT2A/4K; 08055C333JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3769-1,478-3769- 2,08055C333JAT2A/4K, 478-3769-6,08055C333 JAT2A\\4K

Win Source Part Number: 1133510-08055C333JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.033 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): 08055C333JAT2A.; 08055C333JAT2A..; 08055C333JAT2A/4K; 08055C333JAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3769-1,478-3769-2,08055C333JAT2A/4K,478-3769-6,08055C333JAT2A\\4K

Buy Now Datasheet
Singapore, Singapore
SMD 50V Capacitor
60-08055C333JAT2A
SMD 50V Capacitor 60-08055C333JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H333JT NEW GLOBAL PN 50V 0.033u A 581-KGM21NR71H333JT Product overview: 08055C333JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C333JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H333JT NEW GLOBAL PN 50V 0.033u A 581-KGM21NR71H333JT Product overview: 08055C333JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C333JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.033Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 96M1411 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
96M1411
Ceramic Capacitor 0.033Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 96M1411
CERAMIC CAPACITOR 0.033UF 50V, X7R, 5%, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, X7R, 5%, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.033Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 81H0513 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
81H0513
Ceramic Capacitor 0.033Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 81H0513
CERAMIC CAPACITOR 0.033UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1441439 1133510-08055C333JAT2A 60-08055C333JAT2A 96M1411
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 50V Capacitor Ceramic Capacitor 0.033Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers