Kyocera Corporation Ceramic Capacitors 08055C332K4Z2A

Description
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21BR71H332KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H332KTCT-ND
Ceramic Capacitors 478-KAF21BR71H332KTCT-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR71H332KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H332KTDKR-ND
Ceramic Capacitors 478-KAF21BR71H332KTDKR-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR71H332KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H332KTTR-ND
Ceramic Capacitors 478-KAF21BR71H332KTTR-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055C332K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C332K4Z2A
Ceramic Capacitors 08055C332K4Z2A
CAP CER 3300PF 50V X7R 0805

CAP CER 3300PF 50V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 3300Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 56K4595 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
56K4595
Capacitor Ceramic 3300Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 56K4595
CAPACITOR CERAMIC 3300PF, 50V, X7R, 10%, 0805; Capacitance:3300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF, 50V, X7R, 10%, 0805; Capacitance:3300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF21BR71H332KTCT-ND 478-KAF21BR71H332KTDKR-ND 08055C332K4Z2A 56K4595
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3300Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitor - 106MHBS45K2J - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details