Kyocera Corporation Ceramic Capacitors 08055C331JAZ2A

Description
CAP CER 330PF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 330PF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055C331JAZ2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055C331JAZ2ADKR-ND
Ceramic Capacitors 478-08055C331JAZ2ADKR-ND
CAP CER 330PF 50V X7R 0805

CAP CER 330PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08055C331JAZ2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055C331JAZ2ACT-ND
Ceramic Capacitors 478-08055C331JAZ2ACT-ND
CAP CER 330PF 50V X7R 0805

CAP CER 330PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08055C331JAZ2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055C331JAZ2ATR-ND
Ceramic Capacitors 478-08055C331JAZ2ATR-ND
330pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-08055C331JAZ2ADKR-ND 478-08055C331JAZ2ACT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details