Kyocera Corporation Ceramic Capacitors 08055C330KAT2A

Description
33pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
33pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12787-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12787-2-ND
Ceramic Capacitors 478-12787-2-ND
33pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

33pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12787-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12787-1-ND
Ceramic Capacitors 478-12787-1-ND
33pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

33pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12787-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12787-6-ND
Ceramic Capacitors 478-12787-6-ND
33pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

33pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 33Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 36K6856 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 33Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
36K6856
Ceramic Capacitor, 33Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 36K6856
CERAMIC CAPACITOR, 33PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 33PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C330KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C330KAT2A
Ceramic Capacitors 08055C330KAT2A
CAP CER 33PF 50V X7R 0805

CAP CER 33PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12787-2-ND 478-12787-6-ND 36K6856 08055C330KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 33Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details