Kyocera Corporation Ceramic Capacitors 08055C301JAT2A

Description
300pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C301JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C301JAT2A-ND
Ceramic Capacitors 08055C301JAT2A-ND
300pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

300pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C301JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C301JAT2A
Capacitors - Ceramic Capacitors 08055C301JAT2A
CAP CER 300PF 50V X7R 0805

CAP CER 300PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic, 300Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7533 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 300Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7533
Capacitor Ceramic, 300Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7533
CAPACITOR CERAMIC, 300PF, 50V, X7R, 5%, 0805; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 300PF, 50V, X7R, 5%, 0805; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C301JAT2A-ND 08055C301JAT2A 55J7533
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 300Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details