Kyocera Corporation Ceramic Capacitors 08055C293KAT2A

Description
0.029µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.029µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C293KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C293KAT2A-ND
Ceramic Capacitors 08055C293KAT2A-ND
0.029µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.029µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.029Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7532 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.029Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7532
Capacitor Ceramic 0.029Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7532
CAPACITOR CERAMIC 0.029UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:29000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.029UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:29000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08055C293KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055C293KAT2A
Capacitors - Ceramic Capacitors 08055C293KAT2A
CAP CER 0.029UF 50V X7R 0805

CAP CER 0.029UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08055C293KAT2A-ND 55J7532 08055C293KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.029Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0290 microF 0.0290 microF 0.0290 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX104M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers