Kyocera Corporation Ceramic Capacitors 08055C243JAT2A

Description
0.024µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.024µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C243JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C243JAT2A-ND
Ceramic Capacitors 08055C243JAT2A-ND
0.024µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.024µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C243JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055C243JAT2A
Capacitors - Ceramic Capacitors 08055C243JAT2A
CAP CER 0.024UF 50V X7R 0805

CAP CER 0.024UF 50V X7R 0805

Supplier's Site
Capacitor Ceramic 0.024Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.024Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7517
Capacitor Ceramic 0.024Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7517
CAPACITOR CERAMIC 0.024UF 50V, X7R, 5%, 0805; Capacitance:24000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.024UF 50V, X7R, 5%, 0805; Capacitance:24000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C243JAT2A-ND 08055C243JAT2A 55J7517
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.024Uf 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0240 microF 0.0240 microF 0.0240 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details